Murata Electronics Fixed Inductors LQH32PB4R7NNCL

Description
FIXED IND 4.7UH 610MA 186 MOHM
Request a Quote Datasheet
Description
FIXED IND 4.7UH 610MA 186 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32PB4R7NNCLCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 610MA 186 MOHM

FIXED IND 4.7UH 610MA 186 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQH32PB4R7NNCLTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 610mA 186mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 610mA 186mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PB4R7NNCLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 610MA 186 MOHM

FIXED IND 4.7UH 610MA 186 MOHM

Buy Now Datasheet
4.7UH 610MA 186MOHM Inductor and Choke - 71-LQH32PB4R7NNCL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 610MA 186MOHM Inductor and Choke
71-LQH32PB4R7NNCL
4.7UH 610MA 186MOHM Inductor and Choke 71-LQH32PB4R7NNCL
FIXED IND 4.7UH 610MA 186MOHM SM Product overview: LQH32PB4R7NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 610MA, 186MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 610MA, 186MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PB4R7NNCL can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 610MA 186MOHM SM Product overview: LQH32PB4R7NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 610MA, 186MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 610MA, 186MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PB4R7NNCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32PB4R7NNCLCT-ND 71-LQH32PB4R7NNCL
Product Name Fixed Inductors 4.7UH 610MA 186MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2104JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1621447 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Common Mode Chokes - 486-3125-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details