Murata Electronics SMD 47UH 310MA 2.14OHM Inductor and Choke LQH32PB470MN0L

Description
FIXED IND 47UH 310MA 2.14OHM SMD Product overview: LQH32PB470MN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 310MA, 2.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 310MA, 2.14OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PB470MN0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 310MA 2.14OHM SMD Product overview: LQH32PB470MN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 310MA, 2.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 310MA, 2.14OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PB470MN0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 310MA 2.14OHM Inductor and Choke - 71-LQH32PB470MN0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 310MA 2.14OHM Inductor and Choke
71-LQH32PB470MN0L
SMD 47UH 310MA 2.14OHM Inductor and Choke 71-LQH32PB470MN0L
FIXED IND 47UH 310MA 2.14OHM SMD Product overview: LQH32PB470MN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 310MA, 2.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 310MA, 2.14OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PB470MN0L can be used for catalog matching and distributor lookup.

FIXED IND 47UH 310MA 2.14OHM SMD Product overview: LQH32PB470MN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 310MA, 2.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 310MA, 2.14OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PB470MN0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370250-LQH32PB470MN0L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370250-LQH32PB470MN0L
Inductors, Coils, Chokes - Fixed Inductors 1370250-LQH32PB470MN0L
Win Source Part Number: 1370250-LQH32PB470MN 0L Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH32 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: 1210 Base Product Number: LQH32PB Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.067" (1.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 47 µH Current Rating (Amps): 310 mA Current - Saturation (Isat): 330mA Shielding: Shielded DC Resistance (DCR): 2.14Ohm Max Frequency - Self Resonant: 11MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370250-LQH32PB470MN0L
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH32
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: 1210
Base Product Number: LQH32PB
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.067" (1.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 47 µH
Current Rating (Amps): 310 mA
Current - Saturation (Isat): 330mA
Shielding: Shielded
DC Resistance (DCR): 2.14Ohm Max
Frequency - Self Resonant: 11MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - 490-LQH32PB470MN0LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 310MA 2.14 OHM

FIXED IND 47UH 310MA 2.14 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQH32PB470MN0LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 310MA 2.14 OHM

FIXED IND 47UH 310MA 2.14 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQH32PB470MN0LTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 310mA 2.14Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 310mA 2.14Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH32PB470MN0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PB470MN0L
Fixed Inductors LQH32PB470MN0L
FIXED IND 47UH 310MA 2.14OHM SMD

FIXED IND 47UH 310MA 2.14OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH32PB470MN0L 1370250-LQH32PB470MN0L 490-LQH32PB470MN0LCT-ND LQH32PB470MN0L
Product Name SMD 47UH 310MA 2.14OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2125968 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 15
View Details
Fixed Inductors - 1674-CL0603-J394JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details