Murata Electronics SMD 22UH 450MA 972MOHM Inductor and Choke LQH32PB220MN0L

Description
FIXED IND 22UH 450MA 972MOHM SMD Product overview: LQH32PB220MN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 450MA, 972MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 450MA, 972MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PB220MN0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 450MA 972MOHM SMD Product overview: LQH32PB220MN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 450MA, 972MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 450MA, 972MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PB220MN0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 450MA 972MOHM Inductor and Choke - 71-LQH32PB220MN0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 450MA 972MOHM Inductor and Choke
71-LQH32PB220MN0L
SMD 22UH 450MA 972MOHM Inductor and Choke 71-LQH32PB220MN0L
FIXED IND 22UH 450MA 972MOHM SMD Product overview: LQH32PB220MN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 450MA, 972MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 450MA, 972MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PB220MN0L can be used for catalog matching and distributor lookup.

FIXED IND 22UH 450MA 972MOHM SMD Product overview: LQH32PB220MN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 450MA, 972MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 450MA, 972MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PB220MN0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH32PB220MN0LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 450MA 972 MOHM

FIXED IND 22UH 450MA 972 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQH32PB220MN0LTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 450mA 972mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 450mA 972mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PB220MN0LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 450MA 972 MOHM

FIXED IND 22UH 450MA 972 MOHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH32PB220MN0L 490-LQH32PB220MN0LDKR-ND
Product Name SMD 22UH 450MA 972MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-1N3 016008C-1N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details