Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQH32PB1R0NN0L

Description
Win Source Part Number: 1370173-LQH32PB1R0NN 0L Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH32 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: 1210 Base Product Number: LQH32PB Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±30% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.067" (1.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 1 µH Current Rating (Amps): 2.05 A Current - Saturation (Isat): 2.3A Shielding: Shielded DC Resistance (DCR): 54mOhm Max Frequency - Self Resonant: 100MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370173-LQH32PB1R0NN 0L Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH32 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: 1210 Base Product Number: LQH32PB Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±30% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.067" (1.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 1 µH Current Rating (Amps): 2.05 A Current - Saturation (Isat): 2.3A Shielding: Shielded DC Resistance (DCR): 54mOhm Max Frequency - Self Resonant: 100MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370173-LQH32PB1R0NN0L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370173-LQH32PB1R0NN0L
Inductors, Coils, Chokes - Fixed Inductors 1370173-LQH32PB1R0NN0L
Win Source Part Number: 1370173-LQH32PB1R0NN 0L Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH32 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: 1210 Base Product Number: LQH32PB Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±30% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.067" (1.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 1 µH Current Rating (Amps): 2.05 A Current - Saturation (Isat): 2.3A Shielding: Shielded DC Resistance (DCR): 54mOhm Max Frequency - Self Resonant: 100MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370173-LQH32PB1R0NN0L
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH32
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: 1210
Base Product Number: LQH32PB
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±30%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.067" (1.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1 µH
Current Rating (Amps): 2.05 A
Current - Saturation (Isat): 2.3A
Shielding: Shielded
DC Resistance (DCR): 54mOhm Max
Frequency - Self Resonant: 100MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - 490-LQH32PB1R0NN0LTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 2.05A 54mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2.05A 54mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PB1R0NN0LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 2.05A 54 MOHM SMD

FIXED IND 1UH 2.05A 54 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQH32PB1R0NN0LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 2.05A 54 MOHM SMD

FIXED IND 1UH 2.05A 54 MOHM SMD

Buy Now Datasheet
SMD 1UH 2.05A 54 MOHM Inductor and Choke - 71-LQH32PB1R0NN0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.05A 54 MOHM Inductor and Choke
71-LQH32PB1R0NN0L
SMD 1UH 2.05A 54 MOHM Inductor and Choke 71-LQH32PB1R0NN0L
FIXED IND 1UH 2.05A 54 MOHM SMD Product overview: LQH32PB1R0NN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.05A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.05A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PB1R0NN0L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.05A 54 MOHM SMD Product overview: LQH32PB1R0NN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.05A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.05A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PB1R0NN0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH32PB1R0NN0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PB1R0NN0L
Fixed Inductors LQH32PB1R0NN0L
FIXED IND 1UH 2.05A 54 MOHM SMD

FIXED IND 1UH 2.05A 54 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370173-LQH32PB1R0NN0L 490-LQH32PB1R0NN0LTR-ND 71-LQH32PB1R0NN0L LQH32PB1R0NN0L
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1UH 2.05A 54 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details