Murata Electronics SMD 10UH 450MA 354MOHM Inductor and Choke LQH32PB100MNCL

Description
FIXED IND 10UH 450MA 354MOHM SMD Product overview: LQH32PB100MNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 354MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 354MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PB100MNCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 450MA 354MOHM SMD Product overview: LQH32PB100MNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 354MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 354MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PB100MNCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 450MA 354MOHM Inductor and Choke - 71-LQH32PB100MNCL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 450MA 354MOHM Inductor and Choke
71-LQH32PB100MNCL
SMD 10UH 450MA 354MOHM Inductor and Choke 71-LQH32PB100MNCL
FIXED IND 10UH 450MA 354MOHM SMD Product overview: LQH32PB100MNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 354MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 354MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PB100MNCL can be used for catalog matching and distributor lookup.

FIXED IND 10UH 450MA 354MOHM SMD Product overview: LQH32PB100MNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 354MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 354MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PB100MNCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH32PB100MNCLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 450MA 354 MOHM

FIXED IND 10UH 450MA 354 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQH32PB100MNCLCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 450MA 354 MOHM

FIXED IND 10UH 450MA 354 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQH32PB100MNCLTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 450mA 354mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 450mA 354mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH32PB100MNCL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PB100MNCL
Fixed Inductors LQH32PB100MNCL
FIXED IND 10UH 450MA 354MOHM SMD

FIXED IND 10UH 450MA 354MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH32PB100MNCL 490-LQH32PB100MNCLDKR-ND LQH32PB100MNCL
Product Name SMD 10UH 450MA 354MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details