Murata Electronics Fixed Inductors LQH32PB100MN0L

Description
FIXED IND 10UH 700MA 456 MOHM
Request a Quote Datasheet
Description
FIXED IND 10UH 700MA 456 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32PB100MN0LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 700MA 456 MOHM

FIXED IND 10UH 700MA 456 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQH32PB100MN0LTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 700mA 456mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 700mA 456mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PB100MN0LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 700MA 456 MOHM

FIXED IND 10UH 700MA 456 MOHM

Buy Now Datasheet
Fixed Inductors - LQH32PB100MN0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PB100MN0L
Fixed Inductors LQH32PB100MN0L
FIXED IND 10UH 700MA 456MOHM SMD

FIXED IND 10UH 700MA 456MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH32PB100MN0L
Inductors/Coils/Transformers >> Power Inductors LQH32PB100MN0L
700mA 10uH ±20% 750mA 1210 Power Inductors ROHS

700mA 10uH ±20% 750mA 1210 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-LQH32PB100MN0LCT-ND LQH32PB100MN0L LQH32PB100MN0L
Product Name Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details