Murata Electronics Fixed Inductors LQH32NZ181J23L

Description
180µH Unshielded Wirewound Inductor 65mA 10.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 65mA 10.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32NZ181J23LCT-ND - DigiKey
Thief River Falls, MN, United States
180µH Unshielded Wirewound Inductor 65mA 10.2Ohm Max 1210 (3225 Metric)

180µH Unshielded Wirewound Inductor 65mA 10.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH32NZ181J23LTR-ND - DigiKey
Thief River Falls, MN, United States
180µH Unshielded Wirewound Inductor 65mA 10.2Ohm Max 1210 (3225 Metric)

180µH Unshielded Wirewound Inductor 65mA 10.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH32NZ181J23LDKR-ND - DigiKey
Thief River Falls, MN, United States
180µH Unshielded Wirewound Inductor 65mA 10.2Ohm Max 1210 (3225 Metric)

180µH Unshielded Wirewound Inductor 65mA 10.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQH32NZ181J23LCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-10N 0402DC-10NXJRW , 0402DC-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1909756 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details