Murata Electronics Fixed Inductors LQH32NH561J23L

Description
560µH Unshielded Wirewound Inductor 40mA 17.52Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 40mA 17.52Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32NH561J23LDKR-ND - DigiKey
Thief River Falls, MN, United States
560µH Unshielded Wirewound Inductor 40mA 17.52Ohm Max Nonstandard

560µH Unshielded Wirewound Inductor 40mA 17.52Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32NH561J23LCT-ND - DigiKey
Thief River Falls, MN, United States
560µH Unshielded Wirewound Inductor 40mA 17.52Ohm Max Nonstandard

560µH Unshielded Wirewound Inductor 40mA 17.52Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32NH561J23LTR-ND - DigiKey
Thief River Falls, MN, United States
560µH Unshielded Wirewound Inductor 40mA 17.52Ohm Max Nonstandard

560µH Unshielded Wirewound Inductor 40mA 17.52Ohm Max Nonstandard

Buy Now Datasheet
560UH 40MA 17.52OHM Inductor and Choke - 71-LQH32NH561J23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560UH 40MA 17.52OHM Inductor and Choke
71-LQH32NH561J23L
560UH 40MA 17.52OHM Inductor and Choke 71-LQH32NH561J23L
FIXED IND 560UH 40MA 17.52OHM SM Product overview: LQH32NH561J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 40MA, 17.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 40MA, 17.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32NH561J23L can be used for catalog matching and distributor lookup.

FIXED IND 560UH 40MA 17.52OHM SM Product overview: LQH32NH561J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 40MA, 17.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 40MA, 17.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32NH561J23L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272723-LQH32NH561J23L
Inductors, Coils, Chokes - Fixed Inductors 1272723-LQH32NH561J23L
Win Source Part Number: 1272723-LQH32NH561J2 3L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH32 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 560 µH Height - Seated (Max): 0.087" (2.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 50 @ 1MHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 17.52Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 40 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-17379-6,490-1737 9-1,490-17379-2 Base Product Number: LQH32NH

Win Source Part Number: 1272723-LQH32NH561J23L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH32
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 560 µH
Height - Seated (Max): 0.087" (2.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 50 @ 1MHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 17.52Ohm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-17379-6,490-17379-1,490-17379-2
Base Product Number: LQH32NH

Buy Now Datasheet
Fixed Inductors - LQH32NH561J23L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32NH561J23L
Fixed Inductors LQH32NH561J23L
FIXED IND 560UH 40MA 17.52OHM SM

FIXED IND 560UH 40MA 17.52OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32NH561J23LDKR-ND 71-LQH32NH561J23L 1272723-LQH32NH561J23L LQH32NH561J23L
Product Name Fixed Inductors 560UH 40MA 17.52OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details