Murata Electronics Fixed Inductors LQH32NH560J23L

Description
56µH Unshielded Wirewound Inductor 135mA 2.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 135mA 2.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17378-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17378-1-ND
Fixed Inductors 490-17378-1-ND
56µH Unshielded Wirewound Inductor 135mA 2.4Ohm Max Nonstandard

56µH Unshielded Wirewound Inductor 135mA 2.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17378-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17378-2-ND
Fixed Inductors 490-17378-2-ND
56µH Unshielded Wirewound Inductor 135mA 2.4Ohm Max Nonstandard

56µH Unshielded Wirewound Inductor 135mA 2.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17378-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17378-6-ND
Fixed Inductors 490-17378-6-ND
56µH Unshielded Wirewound Inductor 135mA 2.4Ohm Max Nonstandard

56µH Unshielded Wirewound Inductor 135mA 2.4Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-17378-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176797-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
2 suppliers
Surface Mount Inductors - 1711136 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers