Murata Power Solutions Fixed Inductors LQH32NH2R2J23L

Description
2.2µH Unshielded Wirewound Inductor 610mA 116.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 610mA 116.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32NH2R2J23LTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 610mA 116.4mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 610mA 116.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32NH2R2J23LCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 610mA 116.4mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 610mA 116.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32NH2R2J23LDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 610mA 116.4mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 610mA 116.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 0.61A Rohs Compliant Murata - 65AH7756 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 0.61A Rohs Compliant Murata
65AH7756
Inductor, 2.2Uh, Shielded, 0.61A Rohs Compliant Murata 65AH7756
INDUCTOR, 2.2UH, SHIELDED, 0.61A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 0.61A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32NH2R2J23LTR-ND 65AH7756
Product Name Fixed Inductors Inductor, 2.2Uh, Shielded, 0.61A Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A22A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details