Murata Electronics Fixed Inductors LQH32NH271J23L

Description
270µH Unshielded Wirewound Inductor 55mA 11.64Ohm Max Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 55mA 11.64Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17366-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17366-2-ND
Fixed Inductors 490-17366-2-ND
270µH Unshielded Wirewound Inductor 55mA 11.64Ohm Max Nonstandard

270µH Unshielded Wirewound Inductor 55mA 11.64Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH32NH271J23L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32NH271J23L
Fixed Inductors LQH32NH271J23L
FIXED IND 270UH 55MA 11.64OHM SM

FIXED IND 270UH 55MA 11.64OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-17366-2-ND LQH32NH271J23L
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3157-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Surface Mount Inductors - 2469837P - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers