Murata Power Solutions Fixed Inductors LQH32NH220J23L

Description
22µH Unshielded Wirewound Inductor 220mA 888mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 220mA 888mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32NH220J23LCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 220mA 888mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 220mA 888mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32NH220J23LTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 220mA 888mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 220mA 888mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32NH220J23LDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 220mA 888mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 220mA 888mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, Shielded, 0.22A Rohs Compliant Murata - 65AH7757 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 0.22A Rohs Compliant Murata
65AH7757
Inductor, 22Uh, Shielded, 0.22A Rohs Compliant Murata 65AH7757
INDUCTOR, 22UH, SHIELDED, 0.22A ROHS COMPLIANT: YES

INDUCTOR, 22UH, SHIELDED, 0.22A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32NH220J23LCT-ND 65AH7757
Product Name Fixed Inductors Inductor, 22Uh, Shielded, 0.22A Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1048400P - RS Components, Ltd.
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke
Inductance Range 1000 microH
View Details
Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details