Murata Electronics Automotive 18uH 1MHz 0.235A Inductor and Choke LQH32NH180J23L

Description
Inductor General Purpose Unshielded Wirewound 18uH 5% 1MHz 35Q-Factor Ferrite 0.235A 0.768Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: LQH32NH180J23L from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 18uH, 1MHz, 0.235A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 18uH, 1MHz, 0.235A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32NH180J23L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Unshielded Wirewound 18uH 5% 1MHz 35Q-Factor Ferrite 0.235A 0.768Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: LQH32NH180J23L from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 18uH, 1MHz, 0.235A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 18uH, 1MHz, 0.235A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32NH180J23L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 18uH 1MHz 0.235A Inductor and Choke - 71-LQH32NH180J23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 18uH 1MHz 0.235A Inductor and Choke
71-LQH32NH180J23L
Automotive 18uH 1MHz 0.235A Inductor and Choke 71-LQH32NH180J23L
Inductor General Purpose Unshielded Wirewound 18uH 5% 1MHz 35Q-Factor Ferrite 0.235A 0.768Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: LQH32NH180J23L from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 18uH, 1MHz, 0.235A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 18uH, 1MHz, 0.235A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32NH180J23L can be used for catalog matching and distributor lookup.

Inductor General Purpose Unshielded Wirewound 18uH 5% 1MHz 35Q-Factor Ferrite 0.235A 0.768Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: LQH32NH180J23L from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 18uH, 1MHz, 0.235A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 18uH, 1MHz, 0.235A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32NH180J23L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH32NH180J23LTR-ND - DigiKey
Thief River Falls, MN, United States
18µH Unshielded Wirewound Inductor 235mA 768mOhm Max Nonstandard

18µH Unshielded Wirewound Inductor 235mA 768mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32NH180J23LCT-ND - DigiKey
Thief River Falls, MN, United States
18µH Unshielded Wirewound Inductor 235mA 768mOhm Max Nonstandard

18µH Unshielded Wirewound Inductor 235mA 768mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32NH180J23LDKR-ND - DigiKey
Thief River Falls, MN, United States
18µH Unshielded Wirewound Inductor 235mA 768mOhm Max Nonstandard

18µH Unshielded Wirewound Inductor 235mA 768mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH32NH180J23L 490-LQH32NH180J23LTR-ND
Product Name Automotive 18uH 1MHz 0.235A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology General Purpose
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 35 35
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5701-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers