Murata Power Solutions Fixed Inductors LQH32MN8R2K23L

Description
8.2µH Unshielded Wirewound Inductor 225mA 1.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 225mA 1.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-2504-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2504-2-ND
Fixed Inductors 490-2504-2-ND
8.2µH Unshielded Wirewound Inductor 225mA 1.6Ohm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 225mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-2504-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2504-6-ND
Fixed Inductors 490-2504-6-ND
8.2µH Unshielded Wirewound Inductor 225mA 1.6Ohm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 225mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-2504-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2504-1-ND
Fixed Inductors 490-2504-1-ND
8.2µH Unshielded Wirewound Inductor 225mA 1.6Ohm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 225mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
SMD 8.2UH 225MA 1.6OHM Inductor and Choke - 71-LQH32MN8R2K23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 225MA 1.6OHM Inductor and Choke
71-LQH32MN8R2K23L
SMD 8.2UH 225MA 1.6OHM Inductor and Choke 71-LQH32MN8R2K23L
FIXED IND 8.2UH 225MA 1.6OHM SMD Product overview: LQH32MN8R2K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 225MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 225MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN8R2K23L can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 225MA 1.6OHM SMD Product overview: LQH32MN8R2K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 225MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 225MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN8R2K23L can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - LQH32MN8R2K23L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32MN8R2K23L
Fixed Inductors LQH32MN8R2K23L
FIXED IND 8.2UH 225MA 1.6OHM SMD

FIXED IND 8.2UH 225MA 1.6OHM SMD

Supplier's Site
Inductor, 8.2Uh, Unshielded, 0.225A Rohs Compliant Murata - 76AH5469 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Unshielded, 0.225A Rohs Compliant Murata
76AH5469
Inductor, 8.2Uh, Unshielded, 0.225A Rohs Compliant Murata 76AH5469
INDUCTOR, 8.2UH, UNSHIELDED, 0.225A ROHS COMPLIANT: YES

INDUCTOR, 8.2UH, UNSHIELDED, 0.225A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-2504-2-ND 71-LQH32MN8R2K23L LQH32MN8R2K23L 76AH5469
Product Name Fixed Inductors SMD 8.2UH 225MA 1.6OHM Inductor and Choke Fixed Inductors Inductor, 8.2Uh, Unshielded, 0.225A Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers