FIXED IND 68UH 80MA 5.5 OHM SMD Product overview: LQH32MN680K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 80MA, 5.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 80MA, 5.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN680K23L can be used for catalog matching and distributor lookup.
68µH Unshielded Wirewound Inductor 80mA 5.5Ohm Max Nonstandard
FIXED IND 68UH 80MA 5.5 OHM SMD
INDUCTOR, 68UH, UNSHIELDED, 0.08A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32MN680K23L | 490-12777-2-ND | LQH32MN680K23L | 76AH5468 |
| Product Name | SMD 68UH 80MA 5.5 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, 68Uh, Unshielded, 0.08A Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 68 microH | 68 microH |