FIXED IND 470UH 45MA 25 OHM SMD Product overview: LQH32MN471K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 45MA, 25 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 45MA, 25 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN471K23L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 780043-LQH32MN471K23
Series: LQH32
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 45mA
Shielding: Unshielded
Inductance: 470μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 796kHz
Frequency - Self Resonant: 5MHz
Test Frequency: 1MHz
Family Name: LQH32MN_23
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 25 Ohm Max
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 1210
Height - Seated (Maximum): 0.087" (2.20mm)
Alternative Parts (Cross-Reference): ZSA-3216U-471J; 1210SDF-471K; ZSA-3225U-471K; ACL3225S-471M-T;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
470µH Unshielded Wirewound Inductor 45mA 25Ohm Max Nonstandard
INDUCTOR, 470UH, UNSHIELDED, 0.045A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32MN471K23L | 780043-LQH32MN471K23L | 490-14842-2-ND | 76AH5466 |
| Product Name | SMD 470UH 45MA 25 OHM Inductor and Choke | Fixed Inductors - LQH32MN471K23L | Fixed Inductors | Inductor, 470Uh, Unshielded, 0.045A Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 470 microH | 470 microH |