Manufacturer: Murata Electronics North America
Win Source Part Number: 1057186-LQH32MN470J2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 100mA
Inductance: 47μH
Height - Seated (Max): 0.087" (2.20mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 40 @ 1MHz
Frequency - Self Resonant: 11MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.3 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
47µH Unshielded Wirewound Inductor 100mA 4.3Ohm Max Nonstandard
47µH Unshielded Wirewound Inductor 100mA 4.3Ohm Max Nonstandard
47µH Unshielded Wirewound Inductor 100mA 4.3Ohm Max Nonstandard
FIXED IND 47UH 100MA 4.3 OHM SMD Product overview: LQH32MN470J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 100MA, 4.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 100MA, 4.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN470J23L can be used for catalog matching and distributor lookup.
FIXED IND 47UH 100MA 4.3 OHM SMD
WIREWOUND INDUCTOR, 47UH, 100MA 5% 11MHZ; Inductance:47µH; DC Resistance Max:4.3ohm; Self Resonant Frequency:11MHz; DC Current Rating:100mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LQH32C_23 Series RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1057186-LQH32MN470J23L | 490-LQH32MN470J23LTR-ND | 71-LQH32MN470J23L | LQH32MN470J23L | 38K3999 |
| Product Name | Fixed Inductors - LQH32MN470J23L | Fixed Inductors | SMD 47UH 100MA 4.3 OHM Inductor and Choke | Fixed Inductors | Wirewound Inductor, 47Uh, 100Ma 5% 11Mhz; Inductance Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Application | RF Choke |