Murata Power Solutions Fixed Inductors LQH32MN3R3K23L

Description
3.3µH Unshielded Wirewound Inductor 300mA 1Ohm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 300mA 1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32MN3R3K23LTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 300mA 1Ohm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 300mA 1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32MN3R3K23LCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 300mA 1Ohm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 300mA 1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32MN3R3K23LDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 300mA 1Ohm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 300mA 1Ohm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 300MA 1 OHM Inductor and Choke - 71-LQH32MN3R3K23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 300MA 1 OHM Inductor and Choke
71-LQH32MN3R3K23L
SMD 3.3UH 300MA 1 OHM Inductor and Choke 71-LQH32MN3R3K23L
FIXED IND 3.3UH 300MA 1 OHM SMD Product overview: LQH32MN3R3K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 300MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 300MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN3R3K23L can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 300MA 1 OHM SMD Product overview: LQH32MN3R3K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 300MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 300MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN3R3K23L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32MN3R3K23LTR-ND 71-LQH32MN3R3K23L
Product Name Fixed Inductors SMD 3.3UH 300MA 1 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers