Murata Electronics OEM Parts - OEM Parts (J - L) - LQH32MN3R3K21L LQH32MN3R3K21L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070764-LQH32MN3R3K2 1L Termination: SMD/SMT Length: 3.2 mm Shielding: Unshielded Inductance: 3.3 µH Mounting: SMD (SMT) Tolerance: 10 % Core Material: Ferrite Self Resonant Frequency: 38 MHz Height: 2 mm Width: 2.5 mm Categories: OEM Parts(J-L) DC Resistance (DCR): 1 Ω Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Max DC Current: 300 mA RoHS: Non-Compliant Min Operating Temperature: -25 °C Q Factor: 20
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070764-LQH32MN3R3K2 1L Termination: SMD/SMT Length: 3.2 mm Shielding: Unshielded Inductance: 3.3 µH Mounting: SMD (SMT) Tolerance: 10 % Core Material: Ferrite Self Resonant Frequency: 38 MHz Height: 2 mm Width: 2.5 mm Categories: OEM Parts(J-L) DC Resistance (DCR): 1 Ω Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Max DC Current: 300 mA RoHS: Non-Compliant Min Operating Temperature: -25 °C Q Factor: 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LQH32MN3R3K21L - 1070764-LQH32MN3R3K21L - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LQH32MN3R3K21L
1070764-LQH32MN3R3K21L
OEM Parts - OEM Parts (J - L) - LQH32MN3R3K21L 1070764-LQH32MN3R3K21L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070764-LQH32MN3R3K2 1L Termination: SMD/SMT Length: 3.2 mm Shielding: Unshielded Inductance: 3.3 µH Mounting: SMD (SMT) Tolerance: 10 % Core Material: Ferrite Self Resonant Frequency: 38 MHz Height: 2 mm Width: 2.5 mm Categories: OEM Parts(J-L) DC Resistance (DCR): 1 Ω Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Max DC Current: 300 mA RoHS: Non-Compliant Min Operating Temperature: -25 °C Q Factor: 20

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070764-LQH32MN3R3K21L
Termination: SMD/SMT
Length: 3.2 mm
Shielding: Unshielded
Inductance: 3.3 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Core Material: Ferrite
Self Resonant Frequency: 38 MHz
Height: 2 mm
Width: 2.5 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 1 Ω
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Max DC Current: 300 mA
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Q Factor: 20

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1070764-LQH32MN3R3K21L
Product Name OEM Parts - OEM Parts (J - L) - LQH32MN3R3K21L
Unlock Full Specs
to access all available technical data