Murata Electronics Fixed Inductors LQH32MN391J23L

Description
390µH Unshielded Wirewound Inductor 50mA 22Ohm Max Nonstandard
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 50mA 22Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32MN391J23LCT-ND - DigiKey
Thief River Falls, MN, United States
390µH Unshielded Wirewound Inductor 50mA 22Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 50mA 22Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32MN391J23LDKR-ND - DigiKey
Thief River Falls, MN, United States
390µH Unshielded Wirewound Inductor 50mA 22Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 50mA 22Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32MN391J23LTR-ND - DigiKey
Thief River Falls, MN, United States
390µH Unshielded Wirewound Inductor 50mA 22Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 50mA 22Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH32MN391J23L
732057-LQH32MN391J23L
Fixed Inductors - LQH32MN391J23L 732057-LQH32MN391J23L
Manufacturer: Murata Electronics North America Win Source Part Number: 732057-LQH32MN391J23 L Series: LQH32 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 50mA Shielding: Unshielded Inductance: 390μH Mounting: SMD Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 50 @ 796kHz Frequency - Self Resonant: 5MHz Test Frequency: 1MHz Size: 0.126" L x 0.098" W (3.20mm x 2.50mm) Family Name: LQH32MN_23 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 22 Ohm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1210 Height - Seated (Maximum): 0.087" (2.20mm) Alternative Parts (Cross-Reference): ZSA-3225UC-391K; ZSA-3225UC-391N; SP1210-394G; Introduction Date: May 17, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 732057-LQH32MN391J23L
Series: LQH32
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 50mA
Shielding: Unshielded
Inductance: 390μH
Mounting: SMD
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 50 @ 796kHz
Frequency - Self Resonant: 5MHz
Test Frequency: 1MHz
Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Family Name: LQH32MN_23
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 22 Ohm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1210
Height - Seated (Maximum): 0.087" (2.20mm)
Alternative Parts (Cross-Reference): ZSA-3225UC-391K; ZSA-3225UC-391N; SP1210-394G;
Introduction Date: May 17, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 390UH 50MA 22 OHM Inductor and Choke - 71-LQH32MN391J23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390UH 50MA 22 OHM Inductor and Choke
71-LQH32MN391J23L
SMD 390UH 50MA 22 OHM Inductor and Choke 71-LQH32MN391J23L
FIXED IND 390UH 50MA 22 OHM SMD Product overview: LQH32MN391J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 50MA, 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 50MA, 22 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN391J23L can be used for catalog matching and distributor lookup.

FIXED IND 390UH 50MA 22 OHM SMD Product overview: LQH32MN391J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 50MA, 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 50MA, 22 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN391J23L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32MN391J23LCT-ND 732057-LQH32MN391J23L 71-LQH32MN391J23L
Product Name Fixed Inductors Fixed Inductors - LQH32MN391J23L SMD 390UH 50MA 22 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details