FIXED IND 39UH 110MA 3.9 OHM SMD Product overview: LQH32MN390K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 110MA, 3.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 110MA, 3.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN390K23L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057184-LQH32MN390K2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 110mA
Inductance: 39μH
Height - Seated (Max): 0.087" (2.20mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Q @ Freq: 40 @ 1MHz
Frequency - Self Resonant: 11MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.9 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
39µH Unshielded Wirewound Inductor 110mA 3.9Ohm Max Nonstandard
39µH Unshielded Wirewound Inductor 110mA 3.9Ohm Max Nonstandard
39µH Unshielded Wirewound Inductor 110mA 3.9Ohm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32MN390K23L | 1057184-LQH32MN390K23L | 490-8411-2-ND |
| Product Name | SMD 39UH 110MA 3.9 OHM Inductor and Choke | Fixed Inductors - LQH32MN390K23L | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 39 microH | 39 microH |