Murata Power Solutions Fixed Inductors LQH32MN2R2K23L

Description
2.2µH Unshielded Wirewound Inductor 370mA 800mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 370mA 800mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32MN2R2K23LDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 370mA 800mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 370mA 800mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32MN2R2K23LCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 370mA 800mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 370mA 800mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32MN2R2K23LTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 370mA 800mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 370mA 800mOhm Max Nonstandard

Buy Now Datasheet
2.2UH 370MA 800MOHM Inductor and Choke - 71-LQH32MN2R2K23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 370MA 800MOHM Inductor and Choke
71-LQH32MN2R2K23L
2.2UH 370MA 800MOHM Inductor and Choke 71-LQH32MN2R2K23L
FIXED IND 2.2UH 370MA 800MOHM SM Product overview: LQH32MN2R2K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 370MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 370MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN2R2K23L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 370MA 800MOHM SM Product overview: LQH32MN2R2K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 370MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 370MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN2R2K23L can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, 2.2Uh, Unshielded, 0.37A Rohs Compliant Murata - 76AH5462 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Unshielded, 0.37A Rohs Compliant Murata
76AH5462
Inductor, 2.2Uh, Unshielded, 0.37A Rohs Compliant Murata 76AH5462
INDUCTOR, 2.2UH, UNSHIELDED, 0.37A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, UNSHIELDED, 0.37A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32MN2R2K23LDKR-ND 71-LQH32MN2R2K23L 76AH5462
Product Name Fixed Inductors 2.2UH 370MA 800MOHM Inductor and Choke Inductor, 2.2Uh, Unshielded, 0.37A Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-619-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers