FIXED IND 270UH 65MA 12.5OHM SMD Product overview: LQH32MN271J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 65MA, 12.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 65MA, 12.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN271J23L can be used for catalog matching and distributor lookup.
270µH Unshielded Wirewound Inductor 65mA 12.5Ohm Max Nonstandard
270µH Unshielded Wirewound Inductor 65mA 12.5Ohm Max Nonstandard
270µH Unshielded Wirewound Inductor 65mA 12.5Ohm Max Nonstandard
Manufacturer: Murata Electronics North America
Win Source Part Number: 754346-LQH32MN271J23
Series: LQH32
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 65mA
Shielding: Unshielded
Inductance: 270μH
Mounting: SMD
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 5MHz
Test Frequency: 1MHz
Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Family Name: LQH32MN_23
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 12.5 Ohm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1210
Height - Seated (Maximum): 0.087" (2.20mm)
Alternative Parts (Cross-Reference): NLQ35K271TRF; AISC-1210H-271K-T; SP1210R-274K;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
FIXED IND 270UH 65MA 12.5OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32MN271J23L | 490-LQH32MN271J23LTR-ND | 754346-LQH32MN271J23L | LQH32MN271J23L |
| Product Name | SMD 270UH 65MA 12.5OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQH32MN271J23L | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Inductance Range | 270 microH | 270 microH | 270 microH |