Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070762-LQH32MN220J2
Termination: SMD/SMT
Length: 3.2 mm
Shielding: Unshielded
Inductance: 22 µH
Mounting: SMD (SMT)
Tolerance: 5 %
Core Material: Ferrite
Self Resonant Frequency: 14 MHz
Height: 2 mm
Width: 2.5 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 2.8 Ω
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Max DC Current: 150 mA
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Q Factor: 35
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1070762-LQH32MN220J21L |
| Product Name | OEM Parts - OEM Parts (J - L) - LQH32MN220J21L |