Murata Power Solutions SMD 120UH 75MA 8 OHM Inductor and Choke LQH32MN121J23L

Description
FIXED IND 120UH 75MA 8 OHM SMD Product overview: LQH32MN121J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 75MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 75MA, 8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN121J23L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 120UH 75MA 8 OHM SMD Product overview: LQH32MN121J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 75MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 75MA, 8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN121J23L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 120UH 75MA 8 OHM Inductor and Choke - 71-LQH32MN121J23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120UH 75MA 8 OHM Inductor and Choke
71-LQH32MN121J23L
SMD 120UH 75MA 8 OHM Inductor and Choke 71-LQH32MN121J23L
FIXED IND 120UH 75MA 8 OHM SMD Product overview: LQH32MN121J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 75MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 75MA, 8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN121J23L can be used for catalog matching and distributor lookup.

FIXED IND 120UH 75MA 8 OHM SMD Product overview: LQH32MN121J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 75MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 75MA, 8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN121J23L can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 490-LQH32MN121J23LDKR-ND - DigiKey
Thief River Falls, MN, United States
120µH Unshielded Wirewound Inductor 75mA 8Ohm Max Nonstandard

120µH Unshielded Wirewound Inductor 75mA 8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32MN121J23LTR-ND - DigiKey
Thief River Falls, MN, United States
120µH Unshielded Wirewound Inductor 75mA 8Ohm Max Nonstandard

120µH Unshielded Wirewound Inductor 75mA 8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32MN121J23LCT-ND - DigiKey
Thief River Falls, MN, United States
120µH Unshielded Wirewound Inductor 75mA 8Ohm Max Nonstandard

120µH Unshielded Wirewound Inductor 75mA 8Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH32MN121J23L
1057173-LQH32MN121J23L
Fixed Inductors - LQH32MN121J23L 1057173-LQH32MN121J23L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057173-LQH32MN121J2 3L Packaging: Reel - TR Type: Wirewound Current Rating: 75mA Inductance: 120μH Height - Seated (Max): 0.087" (2.20mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 7.5MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057173-LQH32MN121J23L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 75mA
Inductance: 120μH
Height - Seated (Max): 0.087" (2.20mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 7.5MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - LQH32MN121J23L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32MN121J23L
Fixed Inductors LQH32MN121J23L
FIXED IND 120UH 75MA 8 OHM SMD

FIXED IND 120UH 75MA 8 OHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH32MN121J23L 490-LQH32MN121J23LDKR-ND 1057173-LQH32MN121J23L LQH32MN121J23L
Product Name SMD 120UH 75MA 8 OHM Inductor and Choke Fixed Inductors Fixed Inductors - LQH32MN121J23L Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 120 microH 120 microH 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details