Murata Power Solutions Fixed Inductors LQH32MN101J23L

Description
100µH Unshielded Wirewound Inductor 80mA 7Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 80mA 7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6623-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6623-1-ND
Fixed Inductors 490-6623-1-ND
100µH Unshielded Wirewound Inductor 80mA 7Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 80mA 7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-6623-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6623-2-ND
Fixed Inductors 490-6623-2-ND
100µH Unshielded Wirewound Inductor 80mA 7Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 80mA 7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-6623-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6623-6-ND
Fixed Inductors 490-6623-6-ND
100µH Unshielded Wirewound Inductor 80mA 7Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 80mA 7Ohm Max Nonstandard

Buy Now Datasheet
SMD 100UH 80MA 7 OHM Inductor and Choke - 71-LQH32MN101J23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 80MA 7 OHM Inductor and Choke
71-LQH32MN101J23L
SMD 100UH 80MA 7 OHM Inductor and Choke 71-LQH32MN101J23L
FIXED IND 100UH 80MA 7 OHM SMD Product overview: LQH32MN101J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 80MA, 7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 80MA, 7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN101J23L can be used for catalog matching and distributor lookup.

FIXED IND 100UH 80MA 7 OHM SMD Product overview: LQH32MN101J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 80MA, 7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 80MA, 7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN101J23L can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Inductors - 7255099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7255099
Surface Mount Inductors 7255099
Murata LQH32MN101J23L

Murata LQH32MN101J23L

Supplier's Site
Surface Mount Inductors - 7255099P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7255099P
Surface Mount Inductors 7255099P
Murata LQH32MN101J23L

Murata LQH32MN101J23L

Supplier's Site
Surface Mount Inductors - 1675898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675898
Surface Mount Inductors 1675898
Murata LQH32MN101J23L

Murata LQH32MN101J23L

Supplier's Site
Fixed Inductors - LQH32MN101J23L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32MN101J23L
Fixed Inductors LQH32MN101J23L
FIXED IND 100UH 80MA 7 OHM SMD

FIXED IND 100UH 80MA 7 OHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6623-1-ND 71-LQH32MN101J23L 7255099 7255099P LQH32MN101J23L
Product Name Fixed Inductors SMD 100UH 80MA 7 OHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers