FIXED IND 10UH 190MA 1.8 OHM SMD Product overview: LQH32MN100J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 190MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 190MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN100J23L can be used for catalog matching and distributor lookup.
10µH Unshielded Wirewound Inductor 190mA 1.8Ohm Max Nonstandard
10µH Unshielded Wirewound Inductor 190mA 1.8Ohm Max Nonstandard
10µH Unshielded Wirewound Inductor 190mA 1.8Ohm Max Nonstandard
WIREWOUND INDUCTOR, 10UH, 190MA 5% 20MHZ; Inductance:10µH; DC Resistance Max:1.8ohm; Self Resonant Frequency:20MHz; DC Current Rating:190mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LQH32C_23 Series RoHS Compliant: Yes
190mA 10uH ±5% 1210 Power Inductors ROHS
FIXED IND 10UH 190MA 1.8 OHM SMD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 7255080 | 7255080P | 71-LQH32MN100J23L | 490-LQH32MN100J23LCT-ND | 38K3989 | LQH32MN100J23L | LQH32MN100J23L |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 10UH 190MA 1.8 OHM Inductor and Choke | Fixed Inductors | Wirewound Inductor, 10Uh, 190Ma 5% 20Mhz; Inductance Murata | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | |
| Q Factor | 35 | 35 | 35 | 35 | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 1210 (3225m) | 1210 |