FIXED IND 6.8UH 540MA 325MOHM SM Product overview: LQH32DN6R8M53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 540MA, 325MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 540MA, 325MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32DN6R8M53L can be used for catalog matching and distributor lookup.
6.8µH Unshielded Wirewound Inductor 540mA 325mOhm Max Nonstandard
6.8µH Unshielded Wirewound Inductor 540mA 325mOhm Max Nonstandard
6.8µH Unshielded Wirewound Inductor 540mA 325mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32DN6R8M53L | 490-LQH32DN6R8M53LCT-ND |
| Product Name | 6.8UH 540MA 325MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 6.8 microH |