FIXED IND 470UH 60MA 24.7 OHM
FIXED IND 470UH 60MA 24.7 OHM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH32DN471K23LCT-ND | LQH32DN471K23L |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound; Wirewound |
| Core Material | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed |