Murata Electronics SMD 33UH 200MA 1.43OHM Inductor and Choke LQH32DN330K53L

Description
FIXED IND 33UH 200MA 1.43OHM SMD Product overview: LQH32DN330K53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 200MA, 1.43OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 200MA, 1.43OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32DN330K53L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 200MA 1.43OHM SMD Product overview: LQH32DN330K53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 200MA, 1.43OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 200MA, 1.43OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32DN330K53L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 200MA 1.43OHM Inductor and Choke - 71-LQH32DN330K53L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 200MA 1.43OHM Inductor and Choke
71-LQH32DN330K53L
SMD 33UH 200MA 1.43OHM Inductor and Choke 71-LQH32DN330K53L
FIXED IND 33UH 200MA 1.43OHM SMD Product overview: LQH32DN330K53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 200MA, 1.43OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 200MA, 1.43OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32DN330K53L can be used for catalog matching and distributor lookup.

FIXED IND 33UH 200MA 1.43OHM SMD Product overview: LQH32DN330K53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 200MA, 1.43OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 200MA, 1.43OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32DN330K53L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH32DN330K53LDKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 200mA 1.43Ohm Max Nonstandard

33µH Unshielded Wirewound Inductor 200mA 1.43Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32DN330K53LCT-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 200mA 1.43Ohm Max Nonstandard

33µH Unshielded Wirewound Inductor 200mA 1.43Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32DN330K53LTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 200mA 1.43Ohm Max Nonstandard

33µH Unshielded Wirewound Inductor 200mA 1.43Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH32DN330K53L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32DN330K53L
Fixed Inductors LQH32DN330K53L
FIXED IND 33UH 200MA 1.43OHM SMD

FIXED IND 33UH 200MA 1.43OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH32DN330K53L 490-LQH32DN330K53LDKR-ND LQH32DN330K53L
Product Name SMD 33UH 200MA 1.43OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT68-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details