Murata Electronics Fixed Inductors LQH32DN221K23L

Description
220µH Unshielded Wirewound Inductor 70mA 10.92Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 70mA 10.92Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32DN221K23LDKR-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 70mA 10.92Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 70mA 10.92Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32DN221K23LCT-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 70mA 10.92Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 70mA 10.92Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32DN221K23LTR-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 70mA 10.92Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 70mA 10.92Ohm Max Nonstandard

Buy Now Datasheet
220UH 70MA 10.92OHM Inductor and Choke - 71-LQH32DN221K23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 70MA 10.92OHM Inductor and Choke
71-LQH32DN221K23L
220UH 70MA 10.92OHM Inductor and Choke 71-LQH32DN221K23L
FIXED IND 220UH 70MA 10.92OHM SM Product overview: LQH32DN221K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 70MA, 10.92OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 70MA, 10.92OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32DN221K23L can be used for catalog matching and distributor lookup.

FIXED IND 220UH 70MA 10.92OHM SM Product overview: LQH32DN221K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 70MA, 10.92OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 70MA, 10.92OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32DN221K23L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32DN221K23LDKR-ND 71-LQH32DN221K23L
Product Name Fixed Inductors 220UH 70MA 10.92OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Molded SMD Inductors - 1-1624094-4 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 330 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details