Murata Electronics Fixed Inductors - LQH32DN1R0M53L LQH32DN1R0M53L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878074-LQH32DN1R0M53 L Series: LQH32 Operating Temperature Range: -40°C ~ 105°C Features: 1 µH Unshielded Wirewound Inductor 1 A 78mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: LQH32DN Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-9910-2, 490-9910-1, 490-9910-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878074-LQH32DN1R0M53 L Series: LQH32 Operating Temperature Range: -40°C ~ 105°C Features: 1 µH Unshielded Wirewound Inductor 1 A 78mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: LQH32DN Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-9910-2, 490-9910-1, 490-9910-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH32DN1R0M53L
878074-LQH32DN1R0M53L
Fixed Inductors - LQH32DN1R0M53L 878074-LQH32DN1R0M53L
Manufacturer: Murata Electronics North America Win Source Part Number: 878074-LQH32DN1R0M53 L Series: LQH32 Operating Temperature Range: -40°C ~ 105°C Features: 1 µH Unshielded Wirewound Inductor 1 A 78mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: LQH32DN Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-9910-2, 490-9910-1, 490-9910-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 878074-LQH32DN1R0M53L
Series: LQH32
Operating Temperature Range: -40°C ~ 105°C
Features: 1 µH Unshielded Wirewound Inductor 1 A 78mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH32DN
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-9910-2, 490-9910-1, 490-9910-6

Buy Now Datasheet
SMD 1UH 1A 78 MOHM Inductor and Choke - 71-LQH32DN1R0M53L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1A 78 MOHM Inductor and Choke
71-LQH32DN1R0M53L
SMD 1UH 1A 78 MOHM Inductor and Choke 71-LQH32DN1R0M53L
FIXED IND 1UH 1A 78 MOHM SMD Product overview: LQH32DN1R0M53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32DN1R0M53L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1A 78 MOHM SMD Product overview: LQH32DN1R0M53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32DN1R0M53L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH32DN1R0M53LCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 1A 78mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 1A 78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32DN1R0M53LDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 1A 78mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 1A 78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32DN1R0M53LTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 1A 78mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 1A 78mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 878074-LQH32DN1R0M53L 71-LQH32DN1R0M53L 490-LQH32DN1R0M53LCT-ND
Product Name Fixed Inductors - LQH32DN1R0M53L SMD 1UH 1A 78 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3121-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers