1µH Unshielded Wirewound Inductor 800mA 117mOhm Max Nonstandard
Manufacturer: Murata Electronics North America
Win Source Part Number: 878073-LQH32DN1R0M23
Series: LQH32
Operating Temperature Range: -40°C ~ 105°C
Features: 1 µH Unshielded Wirewound Inductor 800 mA 117mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH32DN
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-9810-6, 490-9810-1, 490-9810-2
FIXED IND 1UH 800MA 117 MOHM SMD Product overview: LQH32DN1R0M23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 800MA, 117 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 800MA, 117 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32DN1R0M23L can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-9810-2-ND | 878073-LQH32DN1R0M23L | 71-LQH32DN1R0M23L |
| Product Name | Fixed Inductors | Fixed Inductors - LQH32DN1R0M23L | SMD 1UH 800MA 117 MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |