FIXED IND 68UH 130MA 2.86OHM SMD Product overview: LQH32CN680K53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 130MA, 2.86OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 130MA, 2.86OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN680K53L can be used for catalog matching and distributor lookup.
68µH Unshielded Wirewound Inductor 130mA 2.86Ohm Max Nonstandard
68µH Unshielded Wirewound Inductor 130mA 2.86Ohm Max Nonstandard
68µH Unshielded Wirewound Inductor 130mA 2.86Ohm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32CN680K53L | 490-LQH32CN680K53LTR-ND |
| Product Name | SMD 68UH 130MA 2.86OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 68 microH |