Manufacturer: Murata Electronics North America
Win Source Part Number: 1057171-LQH32CN470K5
Packaging: Reel - TR
Type: Wirewound
Current Rating: 170mA
Inductance: 47μH
Height - Seated (Max): 0.067" (1.70mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 15MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.69 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard
47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard
47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard
FIXED IND 47UH 170MA 1.69OHM SMD Product overview: LQH32CN470K53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 170MA, 1.69OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 170MA, 1.69OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN470K53L can be used for catalog matching and distributor lookup.
FIXED IND 47UH 170MA 1.69OHM SMD
INDUCTOR, 47UH, UNSHIELDED, 0.17A ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7255070 | 7255070P | 1057171-LQH32CN470K53L | 490-LQH32CN470K53LDKR-ND | 71-LQH32CN470K53L | LQH32CN470K53L | 76AH5455 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors - LQH32CN470K53L | Fixed Inductors | SMD 47UH 170MA 1.69OHM Inductor and Choke | Fixed Inductors | Inductor, 47Uh, Unshielded, 0.17A Rohs Compliant Murata |
| Technology | Wirewound | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH | 47 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 1210 (3225m) | 1210 | |||||
| Rated DC Current | 170 milliamps | 170 milliamps | 170 milliamps |