Murata Power Solutions Fixed Inductors LQH32CN470K23L

Description
47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32CN470K23LCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard

47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32CN470K23LDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard

47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32CN470K23LTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard

47µH Unshielded Wirewound Inductor 170mA 1.69Ohm Max Nonstandard

Buy Now Datasheet
SMD 47UH 170MA 1.69OHM Inductor and Choke - 71-LQH32CN470K23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 170MA 1.69OHM Inductor and Choke
71-LQH32CN470K23L
SMD 47UH 170MA 1.69OHM Inductor and Choke 71-LQH32CN470K23L
FIXED IND 47UH 170MA 1.69OHM SMD Product overview: LQH32CN470K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 170MA, 1.69OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 170MA, 1.69OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN470K23L can be used for catalog matching and distributor lookup.

FIXED IND 47UH 170MA 1.69OHM SMD Product overview: LQH32CN470K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 170MA, 1.69OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 170MA, 1.69OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN470K23L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 4692811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
4692811
Surface Mount Inductors 4692811
Murata LQH32CN470K23L

Murata LQH32CN470K23L

Supplier's Site
Surface Mount Inductors - 4692811P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
4692811P
Surface Mount Inductors 4692811P
Murata LQH32CN470K23L

Murata LQH32CN470K23L

Supplier's Site
Surface Mount Inductors - 1253127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1253127
Surface Mount Inductors 1253127
Murata LQH32CN470K23L

Murata LQH32CN470K23L

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH32CN470K23L
Inductors/Coils/Transformers >> Power Inductors LQH32CN470K23L
170mA 47uH ±10% 1210 Power Inductors ROHS

170mA 47uH ±10% 1210 Power Inductors ROHS

Supplier's Site Datasheet
Wirewound Inductor, 47Uh 170Ma 10% 15Mhz; Inductance Murata - 38K3987 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 47Uh 170Ma 10% 15Mhz; Inductance Murata
38K3987
Wirewound Inductor, 47Uh 170Ma 10% 15Mhz; Inductance Murata 38K3987
WIREWOUND INDUCTOR, 47UH 170MA 10% 15MHZ; Inductance:47µH; DC Resistance Max:1.3ohm; Self Resonant Frequency:15MHz; DC Current Rating:170mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LQH32C_23 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR, 47UH 170MA 10% 15MHZ; Inductance:47µH; DC Resistance Max:1.3ohm; Self Resonant Frequency:15MHz; DC Current Rating:170mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LQH32C_23 Series RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - LQH32CN470K23L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32CN470K23L
Fixed Inductors LQH32CN470K23L
FIXED IND 47UH 170MA 1.69OHM SMD

FIXED IND 47UH 170MA 1.69OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32CN470K23LCT-ND 71-LQH32CN470K23L 4692811 4692811P LQH32CN470K23L 38K3987 LQH32CN470K23L
Product Name Fixed Inductors SMD 47UH 170MA 1.69OHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Inductors/Coils/Transformers >> Power Inductors Wirewound Inductor, 47Uh 170Ma 10% 15Mhz; Inductance Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 2 (+/- %)
View Details