3.3µH Unshielded Wirewound Inductor 710mA 156mOhm Max Nonstandard
3.3µH Unshielded Wirewound Inductor 710mA 156mOhm Max Nonstandard
3.3µH Unshielded Wirewound Inductor 710mA 156mOhm Max Nonstandard
FIXED IND 3.3UH 710MA 156MOHM SM Product overview: LQH32CN3R3M53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 710MA, 156MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 710MA, 156MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN3R3M53L can be used for catalog matching and distributor lookup.
FIXED IND 3.3UH 710MA 156MOHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH32CN3R3M53LDKR-ND | 71-LQH32CN3R3M53L | LQH32CN3R3M53L |
| Product Name | Fixed Inductors | 3.3UH 710MA 156MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |