Murata Electronics Fixed Inductors LQH32CN391K23L

Description
390µH Unshielded Wirewound Inductor 60mA 22.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 60mA 22.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32CN391K23LCT-ND - DigiKey
Thief River Falls, MN, United States
390µH Unshielded Wirewound Inductor 60mA 22.1Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 60mA 22.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32CN391K23LDKR-ND - DigiKey
Thief River Falls, MN, United States
390µH Unshielded Wirewound Inductor 60mA 22.1Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 60mA 22.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32CN391K23LTR-ND - DigiKey
Thief River Falls, MN, United States
390µH Unshielded Wirewound Inductor 60mA 22.1Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 60mA 22.1Ohm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329848-LQH32CN391K23L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329848-LQH32CN391K23L
Inductors, Coils, Chokes - Fixed Inductors 1329848-LQH32CN391K23L
Manufacturer: Murata Electronics Win Source Part Number: 1329848-LQH32CN391K2 3L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 390 µH Height - Seated (Max): 0.067" (1.70mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 5MHz DC Resistance (DCR): 22.1Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -40°C ~ 85°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current Rating (Amps): 60 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 490-4067-1,490-4067- 2,490-4067-6 Base Product Number: LQH32CN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329848-LQH32CN391K23L
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 390 µH
Height - Seated (Max): 0.067" (1.70mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 5MHz
DC Resistance (DCR): 22.1Ohm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 60 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-4067-1,490-4067-2,490-4067-6
Base Product Number: LQH32CN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 390UH 60MA 22.1OHM Inductor and Choke - 71-LQH32CN391K23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390UH 60MA 22.1OHM Inductor and Choke
71-LQH32CN391K23L
SMD 390UH 60MA 22.1OHM Inductor and Choke 71-LQH32CN391K23L
FIXED IND 390UH 60MA 22.1OHM SMD Product overview: LQH32CN391K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 60MA, 22.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 60MA, 22.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN391K23L can be used for catalog matching and distributor lookup.

FIXED IND 390UH 60MA 22.1OHM SMD Product overview: LQH32CN391K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 60MA, 22.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 60MA, 22.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN391K23L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH32CN391K23L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32CN391K23L
Fixed Inductors LQH32CN391K23L
FIXED IND 390UH 60MA 22.1OHM SMD

FIXED IND 390UH 60MA 22.1OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32CN391K23LCT-ND 1329848-LQH32CN391K23L 71-LQH32CN391K23L LQH32CN391K23L
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 390UH 60MA 22.1OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL1008-2335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details