FIXED IND 33UH 200MA 1.43OHM SMD Product overview: LQH32CN330K53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 200MA, 1.43OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 200MA, 1.43OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN330K53L can be used for catalog matching and distributor lookup.
33µH Unshielded Wirewound Inductor 200mA 1.43Ohm Max Nonstandard
33µH Unshielded Wirewound Inductor 200mA 1.43Ohm Max Nonstandard
33µH Unshielded Wirewound Inductor 200mA 1.43Ohm Max Nonstandard
INDUCTOR, 33UH, UNSHIELDED, 0.2A ROHS COMPLIANT: YES
FIXED IND 33UH 200MA 1.43OHM SMD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7255061 | 7255061P | 71-LQH32CN330K53L | 490-LQH32CN330K53LCT-ND | 76AH5452 | LQH32CN330K53L |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 33UH 200MA 1.43OHM Inductor and Choke | Fixed Inductors | Inductor, 33Uh, Unshielded, 0.2A Rohs Compliant Murata | Fixed Inductors |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Inductance Range | 33 microH | 33 microH | 33 microH | 33 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 1210 (3225m) | 1210 | ||||
| Rated DC Current | 200 milliamps | 200 milliamps |