Product overview: LQH32CN2R2M21L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN2R2M21L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167118-LQH32CN2R2M2
Termination: SMD/SMT
Length: 3.2 mm
Shielding: Unshielded
Inductance: 2.2 µH
Tolerance: 20 %
Core Material: Ferrite
Self Resonant Frequency: 64 MHz
Height: 2 mm
Width: 2.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 97 mΩ
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Max DC Current: 790 mA
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32CN2R2M21L | 1167118-LQH32CN2R2M21L |
| Product Name | Inductor and Choke | Fixed Inductors - LQH32CN2R2M21L |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 2.2 microH | 2.2 microH |
| Inductance Tolerance | 20 (+/- %) | |
| Standards and Certifications | RoHS | RoHS |