Murata Power Solutions Fixed Inductors LQH32CN220K23L

Description
22µH Unshielded Wirewound Inductor 250mA 923mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 250mA 923mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32CN220K23LTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 250mA 923mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 250mA 923mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32CN220K23LDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 250mA 923mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 250mA 923mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32CN220K23LCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 250mA 923mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 250mA 923mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 250MA 923MOHM Inductor and Choke - 71-LQH32CN220K23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 250MA 923MOHM Inductor and Choke
71-LQH32CN220K23L
SMD 22UH 250MA 923MOHM Inductor and Choke 71-LQH32CN220K23L
FIXED IND 22UH 250MA 923MOHM SMD Product overview: LQH32CN220K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 250MA, 923MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 250MA, 923MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN220K23L can be used for catalog matching and distributor lookup.

FIXED IND 22UH 250MA 923MOHM SMD Product overview: LQH32CN220K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 250MA, 923MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 250MA, 923MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN220K23L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 4692805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
4692805
Surface Mount Inductors 4692805
Murata LQH32CN220K23L

Murata LQH32CN220K23L

Supplier's Site
Surface Mount Inductors - 4692805P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
4692805P
Surface Mount Inductors 4692805P
Murata LQH32CN220K23L

Murata LQH32CN220K23L

Supplier's Site
Surface Mount Inductors - 1669890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1669890
Surface Mount Inductors 1669890
Murata LQH32CN220K23L

Murata LQH32CN220K23L

Supplier's Site
Fixed Inductors - LQH32CN220K23L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32CN220K23L
Fixed Inductors LQH32CN220K23L
FIXED IND 22UH 250MA 923MOHM SMD

FIXED IND 22UH 250MA 923MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32CN220K23LTR-ND 71-LQH32CN220K23L 4692805 4692805P LQH32CN220K23L
Product Name Fixed Inductors SMD 22UH 250MA 923MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-428-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details