Murata Power Solutions Fixed Inductors LQH32CN1R0M53L

Description
1µH Unshielded Wirewound Inductor 1A 78mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 1A 78mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32CN1R0M53LTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 1A 78mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 1A 78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32CN1R0M53LCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 1A 78mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 1A 78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32CN1R0M53LDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 1A 78mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 1A 78mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 1A 78 MOHM Inductor and Choke - 71-LQH32CN1R0M53L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1A 78 MOHM Inductor and Choke
71-LQH32CN1R0M53L
SMD 1UH 1A 78 MOHM Inductor and Choke 71-LQH32CN1R0M53L
FIXED IND 1UH 1A 78 MOHM SMD Product overview: LQH32CN1R0M53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN1R0M53L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1A 78 MOHM SMD Product overview: LQH32CN1R0M53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN1R0M53L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1Uh, Unshielded, 1A Rohs Compliant Murata - 76AH5445 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Unshielded, 1A Rohs Compliant Murata
76AH5445
Inductor, 1Uh, Unshielded, 1A Rohs Compliant Murata 76AH5445
INDUCTOR, 1UH, UNSHIELDED, 1A ROHS COMPLIANT: YES

INDUCTOR, 1UH, UNSHIELDED, 1A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH32CN1R0M53L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32CN1R0M53L
Fixed Inductors LQH32CN1R0M53L
FIXED IND 1UH 1A 78 MOHM SMD

FIXED IND 1UH 1A 78 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32CN1R0M53LTR-ND 71-LQH32CN1R0M53L 76AH5445 LQH32CN1R0M53L
Product Name Fixed Inductors SMD 1UH 1A 78 MOHM Inductor and Choke Inductor, 1Uh, Unshielded, 1A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details