1µH Unshielded Wirewound Inductor 1A 78mOhm Max Nonstandard
1µH Unshielded Wirewound Inductor 1A 78mOhm Max Nonstandard
1µH Unshielded Wirewound Inductor 1A 78mOhm Max Nonstandard
FIXED IND 1UH 1A 78 MOHM SMD Product overview: LQH32CN1R0M33L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN1R0M33L can be used for catalog matching and distributor lookup.
FIXED IND 1UH 1A 78 MOHM SMD
WIREWOUND INDUCTOR, 1UH, 1A, 20%, 100MHZ; Inductance:1µH; DC Resistance Max:0.06ohm; Self Resonant Frequency:100MHz; DC Current Rating:1A; Inductor Case / Package:1210 [3225 Metric]; Product Range:LQH32C_33 Series; Product Height:2mmRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH32CN1R0M33LTR-ND | 71-LQH32CN1R0M33L | 7255030 | 7255030P | LQH32CN1R0M33L | 38K3980 |
| Product Name | Fixed Inductors | SMD 1UH 1A 78 MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Wirewound Inductor, 1Uh, 1A, 20%, 100Mhz; Inductance Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |