Manufacturer: Murata Electronics North America
Win Source Part Number: 1057169-LQH32CN101K5
Packaging: Reel - TR
Type: Wirewound
Current Rating: 100mA
Inductance: 100μH
Height - Seated (Max): 0.067" (1.70mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 10MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.55 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
100µH Unshielded Wirewound Inductor 100mA 4.55Ohm Max Nonstandard
100µH Unshielded Wirewound Inductor 100mA 4.55Ohm Max Nonstandard
100µH Unshielded Wirewound Inductor 100mA 4.55Ohm Max Nonstandard
FIXED IND 100UH 100MA 4.55OHM SM Product overview: LQH32CN101K53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 100MA, 4.55OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 100MA, 4.55OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN101K53L can be used for catalog matching and distributor lookup.
INDUCTOR, 100UH, UNSHIELDED, 0.1A ROHS COMPLIANT: YES
FIXED IND 100UH 100MA 4.55OHM SM
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 8119698P | 8119698 | 1057169-LQH32CN101K53L | 490-LQH32CN101K53LTR-ND | 71-LQH32CN101K53L | 76AH5447 | LQH32CN101K53L |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors - LQH32CN101K53L | Fixed Inductors | 100UH 100MA 4.55OHM Inductor and Choke | Inductor, 100Uh, Unshielded, 0.1A Rohs Compliant Murata | Fixed Inductors |
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH | 100 microH | ||
| DCR | 3.5 ohms | 4.55 ohms | 4.55 ohms | 4.55 ohms | |||
| Rated DC Current | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 3225 | 3225 |