Murata Electronics Fixed Inductors LQH32CHR15M33L

Description
150nH Unshielded Wirewound Inductor 1.45A 28mOhm Nonstandard
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 1.45A 28mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH32CHR15M33L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH32CHR15M33L-ND
Fixed Inductors LQH32CHR15M33L-ND
150nH Unshielded Wirewound Inductor 1.45A 28mOhm Nonstandard

150nH Unshielded Wirewound Inductor 1.45A 28mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH32CHR15M33L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32CHR15M33L
Fixed Inductors LQH32CHR15M33L
FIXED IND 150NH 1.45A 28MOHM SMD

FIXED IND 150NH 1.45A 28MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQH32CHR15M33L-ND LQH32CHR15M33L
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J202SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Common Mode Chokes - 1857561 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details
2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers