FIXED IND 6.8UH 540MA 250MOHM SM Product overview: LQH32CH6R8M53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 540MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 540MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CH6R8M53L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 724644-LQH32CH6R8M53
Manufacturer Homepage: www.murata.com
Reference case: 3225
Reference Date Code: 2010
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
6.8µH Unshielded Wirewound Inductor 540mA 250mOhm Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32CH6R8M53L | 724644-LQH32CH6R8M53L | LQH32CH6R8M53L-ND |
| Product Name | 6.8UH 540MA 250MOHM Inductor and Choke | Fixed Inductors - LQH32CH6R8M53L | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 6.8 microH |