Murata Electronics Fixed Inductors LQH32CH2R2M53L

Description
2.2µH Unshielded Wirewound Inductor 790mA 97mOhm Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 790mA 97mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH32CH2R2M53L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH32CH2R2M53L-ND
Fixed Inductors LQH32CH2R2M53L-ND
2.2µH Unshielded Wirewound Inductor 790mA 97mOhm Nonstandard

2.2µH Unshielded Wirewound Inductor 790mA 97mOhm Nonstandard

Buy Now Datasheet
SMD 2.2UH 790MA 97MOHM Inductor and Choke - 71-LQH32CH2R2M53L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 790MA 97MOHM Inductor and Choke
71-LQH32CH2R2M53L
SMD 2.2UH 790MA 97MOHM Inductor and Choke 71-LQH32CH2R2M53L
FIXED IND 2.2UH 790MA 97MOHM SMD Product overview: LQH32CH2R2M53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 790MA, 97MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 790MA, 97MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CH2R2M53L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 790MA 97MOHM SMD Product overview: LQH32CH2R2M53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 790MA, 97MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 790MA, 97MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CH2R2M53L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327920-LQH32CH2R2M53L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327920-LQH32CH2R2M53L
Inductors, Coils, Chokes - Fixed Inductors 1327920-LQH32CH2R2M53L
Manufacturer: Murata Electronics Win Source Part Number: 1327920-LQH32CH2R2M5 3L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 2.2 µH Height - Seated (Max): 0.087" (2.20mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 64MHz DC Resistance (DCR): 97mOhm Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -40°C ~ 85°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 790 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Base Product Number: LQH32CH RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327920-LQH32CH2R2M53L
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.087" (2.20mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 64MHz
DC Resistance (DCR): 97mOhm
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 790 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Base Product Number: LQH32CH
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQH32CH2R2M53L-ND 71-LQH32CH2R2M53L 1327920-LQH32CH2R2M53L
Product Name Fixed Inductors SMD 2.2UH 790MA 97MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Power Inductors - 1-2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details