Murata Electronics SMD 2.2UH 790MA 97MOHM Inductor and Choke LQH32CH2R2M33L

Description
FIXED IND 2.2UH 790MA 97MOHM SMD Product overview: LQH32CH2R2M33L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 790MA, 97MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 790MA, 97MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CH2R2M33L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 790MA 97MOHM SMD Product overview: LQH32CH2R2M33L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 790MA, 97MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 790MA, 97MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CH2R2M33L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 790MA 97MOHM Inductor and Choke - 71-LQH32CH2R2M33L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 790MA 97MOHM Inductor and Choke
71-LQH32CH2R2M33L
SMD 2.2UH 790MA 97MOHM Inductor and Choke 71-LQH32CH2R2M33L
FIXED IND 2.2UH 790MA 97MOHM SMD Product overview: LQH32CH2R2M33L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 790MA, 97MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 790MA, 97MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CH2R2M33L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 790MA 97MOHM SMD Product overview: LQH32CH2R2M33L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 790MA, 97MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 790MA, 97MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CH2R2M33L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370184-LQH32CH2R2M33L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370184-LQH32CH2R2M33L
Inductors, Coils, Chokes - Fixed Inductors 1370184-LQH32CH2R2M33L
Win Source Part Number: 1370184-LQH32CH2R2M3 3L Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH32 Product Status: Active Package / Case: Nonstandard Supplier Device Package: 1210 (3225 Metric) Base Product Number: LQH32CH Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.087" (2.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 790 mA Shielding: Unshielded DC Resistance (DCR): 97mOhm Frequency - Self Resonant: 64MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370184-LQH32CH2R2M33L
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH32
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: 1210 (3225 Metric)
Base Product Number: LQH32CH
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.087" (2.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 2.2 µH
Current Rating (Amps): 790 mA
Shielding: Unshielded
DC Resistance (DCR): 97mOhm
Frequency - Self Resonant: 64MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - LQH32CH2R2M33L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH32CH2R2M33L-ND
Fixed Inductors LQH32CH2R2M33L-ND
2.2µH Unshielded Wirewound Inductor 790mA 97mOhm Nonstandard

2.2µH Unshielded Wirewound Inductor 790mA 97mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH32CH2R2M33L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32CH2R2M33L
Fixed Inductors LQH32CH2R2M33L
FIXED IND 2.2UH 790MA 97MOHM SMD

FIXED IND 2.2UH 790MA 97MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH32CH2R2M33L 1370184-LQH32CH2R2M33L LQH32CH2R2M33L-ND LQH32CH2R2M33L
Product Name SMD 2.2UH 790MA 97MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469831 - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 4500 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-108-427-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details