22µH Unshielded Wirewound Inductor 250mA 710mOhm Nonstandard
FIXED IND 22UH 250MA 710 MOHM
FIXED IND 22UH 250MA 710 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQH32CH220K53LTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |