FIXED IND 10UH 450MA 300 MOHM
10µH Unshielded Wirewound Inductor 450mA 300mOhm Nonstandard
FIXED IND 10UH 450MA 300 MOHM
Manufacturer: Murata Electronics North America
Win Source Part Number: 923763-LQH32CH100K33
Series: LQH32
Operating Temperature Range: -40°C ~ 85°C
Features: 10 µH Unshielded Wirewound Inductor 450 mA 300mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH32CH
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.4000
FIXED IND 10UH 450MA 300MOHM SMD Product overview: LQH32CH100K33L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CH100K33L can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH32CH100K33LCT-ND | 923763-LQH32CH100K33L | 71-LQH32CH100K33L |
| Product Name | Fixed Inductors | Fixed Inductors - LQH32CH100K33L | SMD 10UH 450MA 300MOHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |